Murata Power Solutions Power Supplies - Board Mount NMD050505SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045294-NMD050505SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMD Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module (6 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMD Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 70% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045294-NMD050505SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMD Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module (6 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMD Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 70% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
045294-NMD050505SC
Power Supplies - Board Mount 045294-NMD050505SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045294-NMD050505SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMD Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module (6 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMD Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: 5V Power (Watts) - Manufacture Series: 1W Efficiency: 70% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 045294-NMD050505SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NMD
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 7-SIP Module (6 Leads)
Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: NMD Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 100mA 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 70%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 811-1471-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1471-5-ND
DC DC Converters 811-1471-5-ND
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 5V; Power Supply Approvals Murata Power Solutions - 61K3092 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 5V; Power Supply Approvals Murata Power Solutions
61K3092
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 5V; Power Supply Approvals Murata Power Solutions 61K3092
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMD050505SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMD050505SC
Power Supplies - Board Mount - DC DC Converters NMD050505SC
DC DC CONVERTER 5V 5V 1W

DC DC CONVERTER 5V 5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 045294-NMD050505SC 811-1471-5-ND 61K3092 NMD050505SC
Product Name Power Supplies - Board Mount DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.1000 amps 0.1000 amps 0.1000 amps
DC Output Power 1 watts 1 watts
Number of Outputs 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Supply module - 750-612 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
2 suppliers