Murata Power Solutions Power Supplies Board Mount DCDC Converters - NKA0303DC NKA0303DC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887362-NKA0303DC Series: NKA (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 3.3V -3.3V - 152mA, 152mA 3V - 3.6V Input Package: Tube Package: 14-DIP Module, 6 Leads Mounting: Through Hole Part Status: Obsolete Family Name: NKA03 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887362-NKA0303DC Series: NKA (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 3.3V -3.3V - 152mA, 152mA 3V - 3.6V Input Package: Tube Package: 14-DIP Module, 6 Leads Mounting: Through Hole Part Status: Obsolete Family Name: NKA03 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NKA0303DC
887362-NKA0303DC
Power Supplies Board Mount DCDC Converters - NKA0303DC 887362-NKA0303DC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887362-NKA0303DC Series: NKA (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 3.3V -3.3V - 152mA, 152mA 3V - 3.6V Input Package: Tube Package: 14-DIP Module, 6 Leads Mounting: Through Hole Part Status: Obsolete Family Name: NKA03 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 887362-NKA0303DC
Series: NKA (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 3.3V -3.3V - 152mA, 152mA 3V - 3.6V Input
Package: Tube
Package: 14-DIP Module, 6 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: NKA03
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
DC DC Converters - NKA0303DC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
NKA0303DC-ND
DC DC Converters NKA0303DC-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 3V - 3.6V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 3V - 3.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NKA0303DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NKA0303DC
Power Supplies - Board Mount - DC DC Converters NKA0303DC
DC DC CONVERTER +/-3.3V 1W

DC DC CONVERTER +/-3.3V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 887362-NKA0303DC NKA0303DC-ND NKA0303DC
Product Name Power Supplies Board Mount DCDC Converters - NKA0303DC DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 0.1520 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details