Murata Power Solutions DC DC Converters NCM6S1203EC

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2990-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2990-5-ND
DC DC Converters 811-2990-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.52A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions - 51X2475 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions
51X2475
Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions 51X2475
DC/DC CONVERTER, 6W, 3.3V, 1.52A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.52A; Output Voltage - Output 2:-; Width:20mmRoHS Compliant: Yes

DC/DC CONVERTER, 6W, 3.3V, 1.52A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.52A; Output Voltage - Output 2:-; Width:20mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NCM6S1203EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6S1203EC
Power Supplies - Board Mount - DC DC Converters NCM6S1203EC
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2990-5-ND 51X2475 NCM6S1203EC
Product Name DC DC Converters Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.52 amps 1.52 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS100MB-18/A - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details