Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790743-NMF0505DC
Series: NMF
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 50%
Family Name: NMF0505DC
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.39" W x 0.27" H (19.6mm x 9.9mm x 6.9mm)
Input Voltage MIN: 4.75V
Voltage Input MAX: 5.25V
Current - Output (Maximum): 100mA
Alternative Parts (Cross-Reference): R0.5S-0505/P-R; RZ-0505S-R; RZ-0505S; R0.5S-0505/P ;
Introduction Date: February 29, 2008
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 5V 100mA 4.75V - 5.25V Input
DC DC CONVERTER 5V 1W
DC-DC CONVERTER, ISO POL, 1 O/P, 500mW, 100mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:500mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Isolation Voltage:1kV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 790743-NMF0505DC | 811-1495-5-ND | NMF0505DC | 61K3140 |
| Product Name | Power Supplies Board Mount DCDC Converters - NMF0505DC | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 500Mw, 100Ma, 5V; Power Supply Approvals Murata Power Solutions |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Number of Outputs | 1 # | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 0.1000 amps | 0.1000 amps |