The Murata Power Solutions NCS3 series DC-DC converter provides a single output voltage of 15V with a maximum output current of 0.2A, delivering a total output power of 3W. It features a wide input voltage range of 9-36V and is recognized for its functional isolation with a 1.5 kVDC isolation rating. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environments. This converter is designed without electrolytic capacitors and includes continuous short circuit protection, making it suitable for applications in telecommunications, battery-powered systems, and process control. The product is UL 60950 recognized, ensuring compliance with safety standards. Its compact dimensions and RoHS compliance further enhance its applicability in modern electronic designs.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230531-NCS3S4815SC
Series: NCS3
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-DIP Module, 6 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 83%
Family Name: NCS3S4815SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 200mA
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.45mm RoHS Compliant: Yes
DC DC CONVERTER 15V 3W
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1230531-NCS3S4815SC | 811-3107-5-ND | 77Y4102 | NCS3S4815SC |
| Product Name | Power Supplies Board Mount DCDC Converters - NCS3S4815SC | DC DC Converters | Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Outputs | 1 # | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 0.2000 amps | 0.2000 amps |