Murata Power Solutions DC DC Converters NDY0509C

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1400-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1400-5-ND
DC DC Converters 811-1400-5-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 222Ma To 333Ma, 9V; Power Supply Approvals Murata Power Solutions - 61K2975 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 222Ma To 333Ma, 9V; Power Supply Approvals Murata Power Solutions
61K2975
Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 222Ma To 333Ma, 9V; Power Supply Approvals Murata Power Solutions 61K2975
DC-DC CONV, ISO POL, 1 O/P, 3W, 222mA to 333mA, 9V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 3W, 222mA to 333mA, 9V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NDY0509C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NDY0509C
Power Supplies - Board Mount - DC DC Converters NDY0509C
DC DC CONVERTER 9V 3W

DC DC CONVERTER 9V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1400-5-ND 61K2975 NDY0509C
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 3W, 222Ma To 333Ma, 9V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XDC30-400 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 12000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1421-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers