Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCS6S4805C NCS6S4805C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230538-NCS6S4805C Series: NCS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module (600 mil, 7 Leads) Applications: ITE (Commercial) Power (Watts): 6W Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.1mm x 9.9mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Family Name: NCS6S4805C Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): SUTS64805; REC6-4805SRW/R8/A/X1 -R; AM6Q-4805SZ; Introduction Date: June 17, 2009 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230538-NCS6S4805C Series: NCS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module (600 mil, 7 Leads) Applications: ITE (Commercial) Power (Watts): 6W Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.1mm x 9.9mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Family Name: NCS6S4805C Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): SUTS64805; REC6-4805SRW/R8/A/X1 -R; AM6Q-4805SZ; Introduction Date: June 17, 2009 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS6S4805C
1230538-NCS6S4805C
Power Supplies Board Mount DCDC Converters - NCS6S4805C 1230538-NCS6S4805C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230538-NCS6S4805C Series: NCS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module (600 mil, 7 Leads) Applications: ITE (Commercial) Power (Watts): 6W Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.1mm x 9.9mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Family Name: NCS6S4805C Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): SUTS64805; REC6-4805SRW/R8/A/X1 -R; AM6Q-4805SZ; Introduction Date: June 17, 2009 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230538-NCS6S4805C
Series: NCS6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP Module (600 mil, 7 Leads)
Applications: ITE (Commercial)
Power (Watts): 6W
Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.1mm x 9.9mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 80%
Family Name: NCS6S4805C
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 1.2A
Alternative Parts (Cross-Reference): SUTS64805; REC6-4805SRW/R8/A/X1-R; AM6Q-4805SZ;
Introduction Date: June 17, 2009
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2112-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2112-5-ND
DC DC Converters 811-2112-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Murata Power Solutions - 11R0512 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Murata Power Solutions
11R0512
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Murata Power Solutions 11R0512
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1.2A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1.2A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS6S4805C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS6S4805C
Power Supplies - Board Mount - DC DC Converters NCS6S4805C
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1230538-NCS6S4805C 811-2112-5-ND 11R0512 NCS6S4805C
Product Name Power Supplies Board Mount DCDC Converters - NCS6S4805C DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details