Murata Power Solutions DC DC Converters NDTD2412C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1377-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1377-5-ND
DC DC Converters 811-1377-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Murata Power Solutions - 70K3782 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Murata Power Solutions
70K3782
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Murata Power Solutions 70K3782
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Murata Power Solutions - 23M6971 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Murata Power Solutions
23M6971
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Murata Power Solutions 23M6971
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NDTD2412C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NDTD2412C
Power Supplies - Board Mount - DC DC Converters NDTD2412C
DC DC CONVERTER +/-12V 3W

DC DC CONVERTER +/-12V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1377-5-ND 70K3782 23M6971 NDTD2412C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 1001A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2136-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers