Murata Power Solutions DC DC Converters NME2412DC

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1491-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1491-5-ND
DC DC Converters 811-1491-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions - 61K3128 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions
61K3128
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions 61K3128
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NME2412DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NME2412DC
Power Supplies - Board Mount - DC DC Converters NME2412DC
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1491-5-ND 61K3128 NME2412DC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 2787-2348/000-030 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers