Murata Power Solutions Power Supplies Board Mount DCDC Converters - NDS6D2412EC NDS6D2412EC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790671-NDS6D2412EC Series: NDS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 6W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87% Family Name: NDS6D2412 Categories: Power Supplies - Board Mount Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 250mA, 250mA Alternative Parts (Cross-Reference): REC6-2412DRW/R10/C/X 1; REC6-2412DRW/R10/C; REC6-2412DRW/R8/C-R; REC6-2412DRW/R8/C/X1 -R; Introduction Date: September 17, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790671-NDS6D2412EC Series: NDS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 6W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87% Family Name: NDS6D2412 Categories: Power Supplies - Board Mount Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 250mA, 250mA Alternative Parts (Cross-Reference): REC6-2412DRW/R10/C/X 1; REC6-2412DRW/R10/C; REC6-2412DRW/R8/C-R; REC6-2412DRW/R8/C/X1 -R; Introduction Date: September 17, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NDS6D2412EC
790671-NDS6D2412EC
Power Supplies Board Mount DCDC Converters - NDS6D2412EC 790671-NDS6D2412EC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790671-NDS6D2412EC Series: NDS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 6W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87% Family Name: NDS6D2412 Categories: Power Supplies - Board Mount Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 250mA, 250mA Alternative Parts (Cross-Reference): REC6-2412DRW/R10/C/X 1; REC6-2412DRW/R10/C; REC6-2412DRW/R8/C-R; REC6-2412DRW/R8/C/X1 -R; Introduction Date: September 17, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790671-NDS6D2412EC
Series: NDS6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP Module, 9 Leads
Applications: ITE (Commercial)
Power (Watts): 6W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 87%
Family Name: NDS6D2412
Categories: Power Supplies - Board Mount
Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 250mA, 250mA
Alternative Parts (Cross-Reference): REC6-2412DRW/R10/C/X1; REC6-2412DRW/R10/C; REC6-2412DRW/R8/C-R; REC6-2412DRW/R8/C/X1-R;
Introduction Date: September 17, 2008
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-3369-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3369-5-ND
DC DC Converters 811-3369-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NDS6D2412EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NDS6D2412EC
Power Supplies - Board Mount - DC DC Converters NDS6D2412EC
DC DC CONVERTER +/-12V 6W

DC DC CONVERTER +/-12V 6W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 790671-NDS6D2412EC 811-3369-5-ND NDS6D2412EC
Product Name Power Supplies Board Mount DCDC Converters - NDS6D2412EC DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 2 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6887-ea-pu-10360-240-4u-wc-32106 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details