Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCS12S1203C NCS12S1203C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230501-NCS12S1203C Series: NCS12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 12W Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 83.5% Family Name: NCS12 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 3.64A Introduction Date: July 16, 2013 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230501-NCS12S1203C Series: NCS12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 12W Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 83.5% Family Name: NCS12 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 3.64A Introduction Date: July 16, 2013 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS12S1203C
1230501-NCS12S1203C
Power Supplies Board Mount DCDC Converters - NCS12S1203C 1230501-NCS12S1203C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230501-NCS12S1203C Series: NCS12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 12W Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 83.5% Family Name: NCS12 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 3.64A Introduction Date: July 16, 2013 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230501-NCS12S1203C
Series: NCS12
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP, UVLO
Package: 24-DIP Module, 8 Leads
Applications: ITE (Commercial)
Power (Watts): 12W
Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 83.5%
Family Name: NCS12
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 3.64A
Introduction Date: July 16, 2013
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2879-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2879-5-ND
DC DC Converters 811-2879-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 3.64A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 3.64A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS12S1203C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS12S1203C
Power Supplies - Board Mount - DC DC Converters NCS12S1203C
DC DC CONVERTER 3.3V 12W

DC DC CONVERTER 3.3V 12W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1O/p, 3.64A, 12W; Power Supply Approvals Murata Power Solutions - 99W6388 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1O/p, 3.64A, 12W; Power Supply Approvals Murata Power Solutions
99W6388
Dc-Dc Conv, Iso Pol, 1O/p, 3.64A, 12W; Power Supply Approvals Murata Power Solutions 99W6388
DC-DC CONV, ISO POL, 1O/P, 3.64A, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1O/P, 3.64A, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1230501-NCS12S1203C 811-2879-5-ND NCS12S1203C 99W6388
Product Name Power Supplies Board Mount DCDC Converters - NCS12S1203C DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1O/p, 3.64A, 12W; Power Supply Approvals Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 3.64 amps 3.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-1kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-850 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers