Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 083313-NME0505DC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NME
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP Module (4 Leads)
Size / Dimension: 0.39" L x 0.45" W x 0.27" H (9.9mm x 11.4mm x 6.9mm)
Applications: ITE (Commercial)
Standard Package: 35
Catalog: NME Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 1.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 69%
Power (Watts) - Max: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
DC DC CONVERTER 5V 1W
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 200mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1473-5-ND | 083313-NME0505DC | NME0505DC | 61K3107 | 97K6556 |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions | Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| DC Input Voltage | 4.5 to 5.5 volts | 1.5 to 5.5 volts |