Murata Power Solutions DC DC Converters NDL1212SC

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1360-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1360-5-ND
DC DC Converters 811-1360-5-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
045176-NDL1212SC
Power Supplies - Board Mount 045176-NDL1212SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045176-NDL1212SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NDL Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-SIP Module (7 Leads) Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 23 Catalog: NDL Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 2W Efficiency: 80% Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 045176-NDL1212SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NDL
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SIP Module (7 Leads)
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 23
Catalog: NDL Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 2W
Efficiency: 80%
Power (Watts) - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - NDL1212SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NDL1212SC
Power Supplies - Board Mount - DC DC Converters NDL1212SC
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions - 61K2964 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions
61K2964
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions 61K2964
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1360-5-ND 045176-NDL1212SC NDL1212SC 61K2964
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps 0.1670 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details