Murata Power Solutions DC DC Converters NKE1209SC

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1442-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1442-5-ND
DC DC Converters 811-1442-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
060438-NKE1209SC
Power Supplies - Board Mount 060438-NKE1209SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 060438-NKE1209SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NKE Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 4-SIP Module Size / Dimension: 0.45" L x 0.24" W x 0.29" H (11.5mm x 6.0mm x 7.5mm) Applications: ITE (Commercial) Standard Package: 40 Catalog: NKE Series Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 111mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 9V Power (Watts) - Manufacture Series: 1W Efficiency: 78% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 060438-NKE1209SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NKE
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SIP Module
Size / Dimension: 0.45" L x 0.24" W x 0.29" H (11.5mm x 6.0mm x 7.5mm)
Applications: ITE (Commercial)
Standard Package: 40
Catalog: NKE Series
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 111mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 9V
Power (Watts) - Manufacture Series: 1W
Efficiency: 78%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - NKE1209SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NKE1209SC
Power Supplies - Board Mount - DC DC Converters NKE1209SC
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 111 Ma Rohs Compliant Murata Power Solutions - 23M7005 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 111 Ma Rohs Compliant Murata Power Solutions
23M7005
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 111 Ma Rohs Compliant Murata Power Solutions 23M7005
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 9 V, 111 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 9 V, 111 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1442-5-ND 060438-NKE1209SC NKE1209SC 23M7005
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 111 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-40 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details