Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 060527-NML0512SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NML
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SIP Module
Size / Dimension: 0.55" L x 0.30" W x 0.39" H (14.0mm x 7.6mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 35
Catalog: NML Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 2W
Efficiency: 84%
Power (Watts) - Max: 2W
Family Name: NML
Alternative Parts (Cross-Reference): REC2.2-0512SR/H1/SMD
Introduction Date: March 05, 2008
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167MA, 12V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:2W; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:167MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; WIDTH:7.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER 12V 2W
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1556-5-ND | 060527-NML0512SC | 16435732 | NML0512SC | 61K3214 |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.1670 amps | 0.1670 amps | 0.1670 amps | ||
| DC Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |