Murata Power Solutions Power Supplies - Board Mount NMD050515SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045296-NMD050515SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMD Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module (6 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMD Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA 34mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: 15V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045296-NMD050515SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMD Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module (6 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMD Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA 34mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: 15V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
045296-NMD050515SC
Power Supplies - Board Mount 045296-NMD050515SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045296-NMD050515SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMD Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module (6 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMD Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA 34mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: 15V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 045296-NMD050515SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NMD
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 7-SIP Module (6 Leads)
Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: NMD Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 100mA 34mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: 15V
Power (Watts) - Manufacture Series: 1W
Efficiency: 80%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 811-1472-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1472-5-ND
DC DC Converters 811-1472-5-ND
Isolated Module DC DC Converter 2 Output 5V 15V 100mA, 34mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V 15V 100mA, 34mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 15V; Power Supply Approvals Murata Power Solutions - 61K3098 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 15V; Power Supply Approvals Murata Power Solutions
61K3098
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 15V; Power Supply Approvals Murata Power Solutions 61K3098
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, 15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, 15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:15V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMD050515SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMD050515SC
Power Supplies - Board Mount - DC DC Converters NMD050515SC
DC DC CONVERTER 5V 15V 1W

DC DC CONVERTER 5V 15V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 045296-NMD050515SC 811-1472-5-ND 61K3098 NMD050515SC
Product Name Power Supplies - Board Mount DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, 15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.1000 to 0.0340 amps 0.0340 to 0.1000 amps 0.1000 amps
DC Output Power 1 watts 1 watts
Number of Outputs 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1152-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details