Murata Power Solutions DC DC Converters NCM6S1212EC

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2992-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2992-5-ND
DC DC Converters 811-2992-5-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCM6S1212EC
790559-NCM6S1212EC
Power Supplies Board Mount DCDC Converters - NCM6S1212EC 790559-NCM6S1212EC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790559-NCM6S1212EC Series: NCM6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 24-DIP Module, 7 Leads Applications: ITE (Commercial), Medical Power (Watts): 6W Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 86% Family Name: NCM6 Categories: Power Supplies - Board Mount Dimension: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm) Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): THM 6-2412WI; NSD05-12S12; Introduction Date: March 28, 2014 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790559-NCM6S1212EC
Series: NCM6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP, UVLO
Package: 24-DIP Module, 7 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 6W
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 86%
Family Name: NCM6
Categories: Power Supplies - Board Mount
Dimension: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm)
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): THM 6-2412WI; NSD05-12S12;
Introduction Date: March 28, 2014
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Murata Power Solutions - 51X2477 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Murata Power Solutions
51X2477
Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Murata Power Solutions 51X2477
DC/DC CONVERTER, 6W, 12V, 0.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 12V, 0.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NCM6S1212EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6S1212EC
Power Supplies - Board Mount - DC DC Converters NCM6S1212EC
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2992-5-ND 790559-NCM6S1212EC 51X2477 NCM6S1212EC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NCM6S1212EC Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details