Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230508-NCS1S2412SC
Series: NCS1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 83%
Family Name: NCS1S2412SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 83mA
Alternative Parts (Cross-Reference): SPU01N-12; RE-2412S/HP; AM1P-2412SZ;
Introduction Date: February 17, 2014
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 36V Input
DC DC CONVERTER 12V 1W
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 1W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1230508-NCS1S2412SC | 811-2949-ND | NCS1S2412SC | 45X5046 | 41X4067 |
| Product Name | Power Supplies Board Mount DCDC Converters - NCS1S2412SC | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions | Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 1W; Power Supply Approvals Murata Power Solutions |
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Number of Outputs | 1 # | 1 # | |||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 0.0830 amps | 0.0830 amps |