Murata Power Solutions DC DC Converters NCS1S1203SC

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2944-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2944-ND
DC DC Converters 811-2944-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 18V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS1S1203SC
1230504-NCS1S1203SC
Power Supplies Board Mount DCDC Converters - NCS1S1203SC 1230504-NCS1S1203SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230504-NCS1S1203SC Series: NCS1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 77% Family Name: NCS1S1203SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 18V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): R1S8-153.3-R; RSO-123.3S/H2; RNM-153.3S/H; Introduction Date: February 17, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230504-NCS1S1203SC
Series: NCS1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.86" L x 0.32" W x 0.45" H (21.9mm x 8.2mm x 11.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 77%
Family Name: NCS1S1203SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Current - Output (Maximum): 303mA
Alternative Parts (Cross-Reference): R1S8-153.3-R; RSO-123.3S/H2; RNM-153.3S/H;
Introduction Date: February 17, 2014
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS1S1203SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS1S1203SC
Power Supplies - Board Mount - DC DC Converters NCS1S1203SC
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions - 45X5041 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions
45X5041
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions 45X5041
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 3.3 V, 303 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 3.3 V, 303 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3.3V, 1W; Power Supply Approvals Murata Power Solutions - 41X4062 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3.3V, 1W; Power Supply Approvals Murata Power Solutions
41X4062
Dc-Dc Converter, Iso Pol, 1 O/p, 3.3V, 1W; Power Supply Approvals Murata Power Solutions 41X4062
DC-DC CONVERTER, ISO POL, 1 O/P, 3.3V, 1W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3.3V, 1W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2944-ND 1230504-NCS1S1203SC NCS1S1203SC 45X5041 41X4062
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NCS1S1203SC Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 3.3V, 1W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details