Murata Power Solutions DC DC Converters NMA1505SC

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1461-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1461-5-ND
DC DC Converters 811-1461-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMA1505SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMA1505SC
Power Supplies - Board Mount - DC DC Converters NMA1505SC
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 70K3902 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions
70K3902
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions 70K3902
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1461-5-ND NMA1505SC 70K3902
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL20-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1420-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers