Murata Power Solutions DC DC Converters NCM6S4805EC

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2995-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2995-5-ND
DC DC Converters 811-2995-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCM6S4805EC
790560-NCM6S4805EC
Power Supplies Board Mount DCDC Converters - NCM6S4805EC 790560-NCM6S4805EC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790560-NCM6S4805EC Series: NCM6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 24-DIP Module, 7 Leads Applications: ITE (Commercial), Medical Power (Watts): 6W Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78 ~ 83% Family Name: NCM6 Categories: Power Supplies - Board Mount Dimension: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm) Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): REC5-4805SRW/H6/A/SM D; RP05-4805SFSMD; REC5-4805SRW/H2/A/SM D; SUTS64805-G; Introduction Date: March 28, 2014 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790560-NCM6S4805EC
Series: NCM6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP, UVLO
Package: 24-DIP Module, 7 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 6W
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 78 ~ 83%
Family Name: NCM6
Categories: Power Supplies - Board Mount
Dimension: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm)
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 1.2A
Alternative Parts (Cross-Reference): REC5-4805SRW/H6/A/SMD; RP05-4805SFSMD; REC5-4805SRW/H2/A/SMD; SUTS64805-G;
Introduction Date: March 28, 2014
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Murata Power Solutions - 51X2480 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Murata Power Solutions
51X2480
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Murata Power Solutions 51X2480
DC/DC CONVERTER, 6W, 5V, 1.2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 5V, 1.2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NCM6S4805EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6S4805EC
Power Supplies - Board Mount - DC DC Converters NCM6S4805EC
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2995-5-ND 790560-NCM6S4805EC 51X2480 NCM6S4805EC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NCM6S4805EC Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
VIPA SLIO Module, Power - 007-0AA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
2 suppliers
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details