Murata Power Solutions DC DC Converters NCS1S1212SC

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2946-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2946-ND
DC DC Converters 811-2946-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 1W; Power Supply Approvals Murata Power Solutions - 41X4064 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 1W; Power Supply Approvals Murata Power Solutions
41X4064
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 1W; Power Supply Approvals Murata Power Solutions 41X4064
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 1W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 1W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions - 45X5043 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions
45X5043
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions 45X5043
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS1S1212SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS1S1212SC
Power Supplies - Board Mount - DC DC Converters NCS1S1212SC
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2946-ND 41X4064 45X5043 NCS1S1212SC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 1W; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227744 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details