Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCS12S4815C NCS12S4815C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230503-NCS12S4815C Series: NCS12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 12W Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 85% Family Name: NCS12 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): PKF 5713 PI; Introduction Date: July 16, 2013 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230503-NCS12S4815C Series: NCS12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 12W Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 85% Family Name: NCS12 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): PKF 5713 PI; Introduction Date: July 16, 2013 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS12S4815C
1230503-NCS12S4815C
Power Supplies Board Mount DCDC Converters - NCS12S4815C 1230503-NCS12S4815C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230503-NCS12S4815C Series: NCS12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 12W Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 85% Family Name: NCS12 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): PKF 5713 PI; Introduction Date: July 16, 2013 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230503-NCS12S4815C
Series: NCS12
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP, UVLO
Package: 24-DIP Module, 8 Leads
Applications: ITE (Commercial)
Power (Watts): 12W
Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 85%
Family Name: NCS12
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): PKF 5713 PI;
Introduction Date: July 16, 2013
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2872-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2872-5-ND
DC DC Converters 811-2872-5-ND
Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS12S4815C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS12S4815C
Power Supplies - Board Mount - DC DC Converters NCS12S4815C
DC DC CONVERTER 15V 12W

DC DC CONVERTER 15V 12W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 800Ma, 12W; Power Supply Approvals Murata Power Solutions - 99W6395 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 800Ma, 12W; Power Supply Approvals Murata Power Solutions
99W6395
Dc-Dc Converter, Iso Pol, 1O/p, 800Ma, 12W; Power Supply Approvals Murata Power Solutions 99W6395
DC-DC CONVERTER, ISO POL, 1O/P, 800MA, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 800MA, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1230503-NCS12S4815C 811-2872-5-ND NCS12S4815C 99W6395
Product Name Power Supplies Board Mount DCDC Converters - NCS12S4815C DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 800Ma, 12W; Power Supply Approvals Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6907-ea-pub-10920-125-4u-wc-32126 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details