Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCS12D1215C NCS12D1215C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230500-NCS12D1215C Series: NCS12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 12W Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 86% Family Name: NCS12 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 400mA, 400mA Introduction Date: July 16, 2013 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230500-NCS12D1215C Series: NCS12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 12W Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 86% Family Name: NCS12 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 400mA, 400mA Introduction Date: July 16, 2013 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS12D1215C
1230500-NCS12D1215C
Power Supplies Board Mount DCDC Converters - NCS12D1215C 1230500-NCS12D1215C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230500-NCS12D1215C Series: NCS12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 12W Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 86% Family Name: NCS12 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 400mA, 400mA Introduction Date: July 16, 2013 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230500-NCS12D1215C
Series: NCS12
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP, UVLO
Package: 24-DIP Module, 9 Leads
Applications: ITE (Commercial)
Power (Watts): 12W
Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 86%
Family Name: NCS12
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 400mA, 400mA
Introduction Date: July 16, 2013
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2868-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2868-5-ND
DC DC Converters 811-2868-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS12D1215C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS12D1215C
Power Supplies - Board Mount - DC DC Converters NCS12D1215C
DC DC CONVERTER +/-15V 12W

DC DC CONVERTER +/-15V 12W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1230500-NCS12D1215C 811-2868-5-ND NCS12D1215C
Product Name Power Supplies Board Mount DCDC Converters - NCS12D1215C DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 2 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details