Shenzhen Shengyu Electronics Technology Limited Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER -1000V 5W | |
| DC DC CONVERTER -2000V 5W | |
| DC DC CONVERTER -350V 3.5W | |
| DC DC CONVERTER -48V 300W | |
| DC DC CONVERTER -48V 400W | |
| DC DC CONVERTER 0.45-5.5V | |
| DC DC CONVERTER 0.5-5.5V | |
| DC DC CONVERTER 0.51-3.63V | |
| DC DC CONVERTER 0.51-5.5V | |
| DC DC CONVERTER 1.2V 36W | |
| DC DC CONVERTER 1.5V 45W | |
| DC DC CONVERTER 1.8V 108W | |
| DC DC CONVERTER 1.8V 180W | |
| DC DC CONVERTER 1.8V 45W | |
| DC DC CONVERTER 1000V 5W | |
| DC DC CONVERTER 11.4V 239W | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 144W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 240W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 396W | |
| DC DC CONVERTER 12V 48W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 600W | |
| DC DC CONVERTER 12V 60W | |
| DC DC CONVERTER 12V 72W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 12V 90W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 300W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 600W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 1V 30W | |
| DC DC CONVERTER 1V 50W | |
| DC DC CONVERTER 2.5V 63W | |
| DC DC CONVERTER 2000V 5W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 24V 300W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 600W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 300W | |
| DC DC CONVERTER 28V 50W | |
| DC DC CONVERTER 28V 600W | |
| DC DC CONVERTER 28V 75W | |
| DC DC CONVERTER 2V 100W | |
| DC DC CONVERTER 2V 150W | |
| DC DC CONVERTER 2V 75W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 132W | |
| DC DC CONVERTER 3.3V 165W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 300W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 5V 58W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 83W | |
| DC DC CONVERTER 3.3V 99W | |
| DC DC CONVERTER 30V 200W | |
| DC DC CONVERTER 350V 3.5W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 300W | |
| DC DC CONVERTER 48V 600W | |
| DC DC CONVERTER 48V 75W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 125W | |
| DC DC CONVERTER 5V 140W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 300W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 600W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 7.2V 76W | |
| DC DC CONVERTER 9V 1W | |
| PDS2-S12-S24-M | |
| PDS2-S24-S12-M | |
| PDS2-S24-S24-M | |
| PDS2-S24-S9-M | |
| PDS2-S5-S15-M | |
| PDS2-S5-S9-M | |
| PES1-S12-D12-M | |
| PES1-S12-D24-M | |
| PES1-S24-D15-M | |
| PES1-S24-D24-M |
| << Prev | Next >> |