Murata Power Solutions DC DC Converters NMA2405SC

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1467-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1467-5-ND
DC DC Converters 811-1467-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
060525-NMA2405SC
Power Supplies - Board Mount 060525-NMA2405SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 060525-NMA2405SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMA Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA 100mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 70% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 060525-NMA2405SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NMA
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module (5 Leads)
Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: NMA Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 100mA 100mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 70%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now
Power Supplies - Board Mount - DC DC Converters - NMA2405SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMA2405SC
Power Supplies - Board Mount - DC DC Converters NMA2405SC
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 61K3074 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions
61K3074
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions 61K3074
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1467-5-ND 060525-NMA2405SC NMA2405SC 61K3074
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps 0.1000 amps
DC Input Voltage 21.6 to 26.4 volts 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10080-120-2u-27241 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 120 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details