Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCS3S4805SC NCS3S4805SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230529-NCS3S4805SC Series: NCS3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Family Name: NCS3S4805SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 600mA Introduction Date: January 01, 2000 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230529-NCS3S4805SC Series: NCS3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Family Name: NCS3S4805SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 600mA Introduction Date: January 01, 2000 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS3S4805SC
1230529-NCS3S4805SC
Power Supplies Board Mount DCDC Converters - NCS3S4805SC 1230529-NCS3S4805SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230529-NCS3S4805SC Series: NCS3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Family Name: NCS3S4805SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 600mA Introduction Date: January 01, 2000 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230529-NCS3S4805SC
Series: NCS3
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-DIP Module, 6 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 80%
Family Name: NCS3S4805SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 600mA
Introduction Date: January 01, 2000
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-3087-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3087-ND
DC DC Converters 811-3087-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions - 46Y7957 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions
46Y7957
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions 46Y7957
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS3S4805SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS3S4805SC
Power Supplies - Board Mount - DC DC Converters NCS3S4805SC
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1230529-NCS3S4805SC 811-3087-ND 46Y7957 NCS3S4805SC
Product Name Power Supplies Board Mount DCDC Converters - NCS3S4805SC DC DC Converters Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details