DigiKey Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| HCP10A, LGT FORCE, 0.187 TERM.NO | |
| HCP10A, LGT FORCE, 0.250 TERM. N | |
| HCP10A, STDFORCE, 0.187 TERM. EX | |
| HCP16A, LGT FORCE, 0.187 TERM. E | |
| LIMIT SWITCH 600V 10AMP TYPE L + | |
| LIMIT SWITCH 600V 12AMP TYPE L + | |
| LIMIT SWITCH G13-01-1530 | |
| LIMIT SWITCH G13-01-1540 | |
| LIMIT SWITCH G13-01-1550 | |
| LIMIT SWITSWITZERLAND G13-01-153 | |
| LIMIT SWITSWITZERLAND G13-01-155 | |
| LIMIT SWITSWITZERLAND G13-01-162 | |
| LIMIT SWITSWITZERLAND G13-01-163 | |
| LIMIT SWITSWITZERLAND G13-01-170 | |
| LIMIT SWITSWITZERLAND G13-01-180 | |
| LIMIT SWITSWITZERLAND G13-01-182 | |
| Switch 3PST-2NC/1NO (DB/DM) Chassis Mount | |
| Switch 4PST-2NO/2NC Chassis Mount | |
| Switch 4PST-NC Chassis Mount | |
| SWITCH DETECT SPST-NO 0.001A 5V | |
| SWITCH DETECTOR SPDT 5A 250V | |
| SWITCH DETECTOR SPST-NC 5A 250V | |
| SWITCH DETECTOR SPST-NO 1MA 5V | |
| SWITCH DETECTOR SPST-NO 5A 250V | |
| Switch DPDT (DB/DM) Chassis Mount | |
| Switch DPDT Chassis Mount | |
| Switch DPDT Panel Mount, Snap-In | |
| Switch DPDT Through Hole | |
| Switch DPST-NC (DB) Chassis Mount | |
| Switch DPST-NC Chassis Mount | |
| Switch DPST-NO (DM) Chassis Mount | |
| Switch DPST-NO Panel Mount, Snap-In | |
| Switch DPST-NO Panel Mount | |
| Switch DPST-NO/NC Chassis Mount | |
| SWITCH LIMIT 3PDT 20A 120V | |
| SWITCH LIMIT 3PDT 6A 120V | |
| SWITCH LIMIT DPDT 20A 120V | |
| SWITCH LIMIT DPST 20A 120V | |
| SWITCH LIMIT DPST 6A 120V | |
| SWITCH LIMIT DPST-NC 20A 120V | |
| SWITCH LIMIT ROLLER TYPE | |
| SWITCH SNAP ACT SPDT 0.1A 125V | |
| SWITCH SNAP ACTION DPST 20A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 16A 125V | |
| SWITCH SNAP ACTION SPDT 20A 125V | |
| SWITCH SNAP ACTION SPDT 26A 125V | |
| SWITCH SNP ACT SPST-NO 0.1A 125V | |
| Switch SPDT (BBM) Chassis Mount | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch SPST-NC (DB) Chassis Mount | |
| Switch SPST-NC Chassis Mount | |
| Switch SPST-NC Panel Mount, Snap-In | |
| Switch SPST-NC Panel Mount | |
| Switch SPST-NC Surface Mount | |
| Switch SPST-NO Chassis Mount | |
| Switch SPST-NO Panel Mount | |
| Switch SPST-NO Surface Mount, Right Angle | |
| Switch SPST-NO Surface Mount | |
| Switch SPST-NO Through Hole |
| << Prev | Next >> |