C&K Components
Limit Switches
HBS2KHB4SJ041CU
Description
Switch SPDT Panel Mount
Request a Quote
Email Supplier
Datasheet
Description
Switch SPDT Panel Mount
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Limit Switches |
|
Product Number
|
HBS2KHB4SJ041CU-ND |
|
Product Name
|
Limit Switches |
|
Contact Type
|
Momentary Contact
|
|
Switch Configuration
|
Single Pole, Double Throw (SPDT); SPDT
|
|
Connections
|
"Quick Connect - 0.250"" (6.3mm)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Switch Type
Electromechanical
Total Travel
9750 degrees
Operating Force
9.38 In-lbs (10.81 kg-cm)
View Details
Operating Temp
-28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating
6 amps
Maximum AC Voltage Rating
250 volts
View Details