SWITCH SNAP ACTION SPDT 16A 125V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 450-HCP16DTE1L04-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | "Quick Connect - 0.250"" (6.3mm)" |
| Operating Temp | -40 to 125 C (-40 to 257 F) |