Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Honeywell Technologies GLAB01E7B
SWITCH SNAP ACTION SPDT 6A 120V
Limit Switches Limit Switch GL Min Din
| Honeywell Sensing & IoT | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GLAB01E7B | 480-4905-ND | 3112392 | GLAB01E7B | GLAB01E7B | GLAB01E7B |
| Product Name | MICRO SWITCH GLA Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, PG13.5 | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); 1 NO/1 NC (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Actuator Type | Wobble Type (Spring) | |||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1 | RoHS Compliant | ||||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |