Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
SWITCH SNAP ACT DPDT 100MA 50V
LIMIT SW, DPDT, ROLLER ARM, 0.1A, 50V; Limit Switch Actuator:Top Roller Arm; Contact Configuration:DPDT; Contact Current AC Max:100mA; Contact Voltage AC Max:50V; Operating Force Max:9.5N; Product Range:GLA Series RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GLAC22D | GLAC22D-ND | GLAC22D | GLAC22D | 71J4419 |
| Product Name | MICRO SWITCH GLA Series Global Limit Switches, Top Roller Arm, 2NC 2NO DPDT Snap Action, 20 mm, Gold Contacts | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Sw, Dpdt, Roller Arm, 0.1A, 50V; Limit Switch Actuator Honeywell |
| Normal State | Normally Open; Normally Closed | ||||
| Switch Configuration | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Linear Actuator Types | Roller Lever / Leaf | ||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1 | ||||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |