MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
Switch DPST-NC (DB) Chassis Mount
SWITCH SNAP ACT DPST-NC 6A 120V
| Honeywell Sensing & IoT | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GLCC06D | GLCC06D-ND | GLCC06D | GLCC06D |
| Product Name | MICRO SWITCH GLC Series Global Limit Switches, Top Roller Arm, 2NC Slow Action, 20 mm | Limit Switches | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Closed | Normally Closed | ||
| Linear Actuator Types | Roller Lever / Leaf | |||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; | |||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Maximum Current Rating | 10 amps | 0.5500 to 6 amps | 6 amps | 10 amps |