Switch 4PST-2NO/2NC Chassis Mount
LIMIT SWITCH, SIDE ROTARY ROLLER, 4PST; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:4PST-2
SWITCH SNAP ACTION 4PST 6A 120V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 480-4945-ND | 38B6932 | GSAA20A1B |
| Product Name | Limit Switches | Limit Switch, Side Rotary Roller, 4Pst; Limit Switch Actuator Honeywell | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | 4PST-2NO/2NC | Double Pole, Single Throw (DPST); 4PST-2NO, DPST-NC | 4PST-2NO/2NC |
| Actuator Type | Standard Roller | ||
| Connections | Screw Terminal; Screw Terminal |