The MICRO SWITCH GXS series explosion proof limit switches are designed specifically for use in hazardous applications. The GXS enclosure is fully potted and has sealing protection of IP66 as per IEC/EN 60529. The entire series GXS complies with the European Directive on Equipment and Protective Systems Intended for Use in Potentially Explosive Atmospheres (94/9/EC) commonly referred to as the ATEX Directive.
Honeywell GXE51A1B Limit Switch
Limit Switches 1NC 1NO SPDT 5A Side Rotary
SWITCH SNAP ACTION SPDT 4A 250V
| Honeywell Sensing & IoT | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GXE51A1B | 480-5901-ND | 3829343 | GXE51A1B | GXE51A1B | 62M4579 |
| Product Name | MICRO SWITCH GXS Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 5 m Cable | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch Honeywell |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Actuator Type | Standard Roller | Standard Roller | Rotary lever | |||
| Certifications / Approvals | CE Certified; ATEX (CE), IEC Ex | RoHS Compliant | ||||
| Features | Rated for Hazardous Locations |