| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | CKN10391-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Solder Terminal; Solder Lug |
| Operating Temp | -40 to 85 C (-40 to 185 F) |