MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
Honeywell Technologies GLDB01A2A
LIMIT SW, SPDT, 10A, 600V/ROTARY ROLLER ROHS COMPLIANT: YES
SWITCH SNAP ACTION SPDT 6A 120V
Limit Switches Limit Sw Adjustable 1NC 1NO SPDT SnapAct
| Honeywell Sensing & IoT | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GLDB01A2A | 480-3516-ND | 3081692 | GLDB01A2A | 92AH4907 | GLDB01A2A | GLDB01A2A |
| Product Name | MICRO SWITCH GLD Series Global Limit Switches, Side Rotary With Roller - Adjustable, 1NC/1NO SPDT Snap Action, PG13.5 | Limit Switches | Limit Switches | Limit Switches | Limit Sw, Spdt, 10A, 600V/rotary Roller Rohs Compliant Honeywell | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); 1 NC/1 NO | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Actuator Type | Standard Roller | Standard Roller; Adjustable Roller | |||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; Conforms to CE, EN50047, IEC/EN 60947-5-1; | RoHS Compliant | |||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -25 to 85 C (-13 to 185 F) |