DigiKey Datasheets for Rotary Limit Switches

Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20
Product Name Notes
MINIATURE BASIC SWITCH
SUBMINIATURE BASIC SWITCH
Switch DPST-NO Chassis Mount
SWITCH SNP ACT SPST-NO 0.001A 6V
Switch SPDT Chassis Mount
Switch SPDT Panel Mount, Snap-In
Switch SPDT Panel Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPST-NC Chassis Mount
Switch SPST-NC Panel Mount, Snap-In
Switch SPST-NC Through Hole
Switch SPST-NO Chassis Mount
Switch SPST-NO Panel Mount, Snap-In
Switch SPST-NO Surface Mount
Switch SPST-NO Through Hole
Switch

<< Prev Next >>