LIMIT SWITCH G13-01-1540
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 450-G13-01-1540-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Screw Terminal; Screw Terminal |
| Operating Temp | -55 to 85 C (-67 to 185 F) |