SWITCH LIMIT DPST 20A 120V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5452-L525WDL2M57-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO (DM) |
| Actuator Type | Standard Roller |