TE Connectivity Limit Switches JJFV0UG380NOPPRTR

Description
Switch SPST-NO Surface Mount
Request a Quote Datasheet
Description
Switch SPST-NO Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - 450-3325-1-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
450-3325-1-ND
Limit Switches 450-3325-1-ND
Switch SPST-NO Surface Mount

Switch SPST-NO Surface Mount

Buy Now Datasheet
Limit Switches - 450-3325-2-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
450-3325-2-ND
Limit Switches 450-3325-2-ND
Switch SPST-NO Surface Mount

Switch SPST-NO Surface Mount

Buy Now Datasheet
Switches - Limit Switches - 1380685-JJFV0UG380NOPPRTR - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1380685-JJFV0UG380NOPPRTR
Switches - Limit Switches 1380685-JJFV0UG380NOPPRTR
Win Source Part Number: 1380685-JJFV0UG380NO PPRTR Category: Switches>Limit Switches Series: JJF Termination Style: Gull Wing Features: Board Guide Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 1,000 pcs Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 100,000 Cycles Operating Force: 40gf Mechanical Life: 100,000 Cycles Pretravel: 0.012" (0.3mm) Operating Position: 0.138" (3.5mm) Mounting Type: Surface Mount Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Current Rating (Amps): 1mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: TE Connectivity Base Product Number: JJFV0 Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380685-JJFV0UG380NOPPRTR
Category: Switches>Limit Switches
Series: JJF
Termination Style: Gull Wing
Features: Board Guide
Package: Tape & Reel
Voltage Rating - DC: 5 V
Standard Package: 1,000 pcs
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 100,000 Cycles
Operating Force: 40gf
Mechanical Life: 100,000 Cycles
Pretravel: 0.012" (0.3mm)
Operating Position: 0.138" (3.5mm)
Mounting Type: Surface Mount
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
Current Rating (Amps): 1mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: TE Connectivity
Base Product Number: JJFV0
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Switches - Limit Switches - JJFV0UG380NOPPRTR - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
JJFV0UG380NOPPRTR
Switches - Limit Switches JJFV0UG380NOPPRTR
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number 450-3325-1-ND 1380685-JJFV0UG380NOPPRTR JJFV0UG380NOPPRTR
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Connections Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Electromechanical Limit Switch, Rotate From 750 - 1050 Degrees - S9200A-G163-03 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 750 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Position switches - 335 - 335 roller lever H - T4VH 335-11Z-1172/1637 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 80 C (-22 to 176 F)
View Details