MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
SWITCH SNAP ACTION SPDT 6A 120V
Limit Switches 11N 2.4lb 10A 300VAC 1NC 1NO SPDT Snap
LIMIT SWITCH TOP ROLLER ARM SPDT-1NO/1NC; Limit Switch Actuator:Top Roller Arm; Contact Configuration:SPDT-1
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | GLCA01D | 480-2718-ND | GLCA01D | GLCA01D | GLCA01D | 38B6287 |
| Product Name | MICRO SWITCH GLC Series Global Limit Switches, Top Roller Arm, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches | Limit Switch Top Roller Arm Spdt-1No/1Nc; Limit Switch Actuator Honeywell |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | |
| Linear Actuator Types | Roller Lever / Leaf | |||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; | |||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -25 to 85 C (-13 to 185 F) |