Win Source Part Number: 1380686-JJBV0UG335NO
Category: Switches>Limit Switches
Series: JJB
Termination Style: Gull Wing
Package: Tape & Reel
Voltage Rating - DC: 5 V
Standard Package: 2,000 pcs
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 80,000 Cycles
Operating Force: 35gf
Mechanical Life: 80,000 Cycles
Pretravel: 0.012" (0.3mm)
Operating Position: 0.120" (3.05mm)
Mounting Type: Surface Mount
Temperature Range - Operating: -15°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: TE Connectivity
Base Product Number: JJBV0
Moisture Sensitivity Level (MSL): Not Applicable
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
DET SW3.5X2.98X1.95 GW VERT. NO
SWITCH DETECTOR SPST-NO 100MA 5V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1380686-JJBV0UG335NONPRTR | 450-3303-1-ND | JJBV0UG335NONPRTR |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | Gull Wing | ||
| Operating Temp | -15 to 70 C (5 to 158 F) | -15 to 70 C (5 to 158 F) |