Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Honeywell GLFC01A2B Limit Switch
SWITCH SNAP ACTION SPDT 6A 120V
Limit Switches LIMIT SWITCH GL MIN DIN
| Honeywell Sensing & IoT | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GLFC01A2B | 480-5924-ND | 1868504 | GLFC01A2B | GLFC01A2B |
| Product Name | MICRO SWITCH GLF Series Global Limit Switches, Side Rotary With Roller - Adjustable, 1NC 1NO SPDT Snap Action, 20 mm | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Actuator Type | Standard Roller | Standard Roller; Adjustable Roller | Rotary lever | ||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1 | RoHS Compliant | |||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |