Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
DET SW3.4X3.3X1.0 JB HORZ.(L) NO
SWITCH DETECTOR SPST-NO 1MA 5V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 450-3307-1-ND | JJCHLUJ100NONMRTR |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | J Lead | |
| Operating Temp | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) |