DigiKey Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| FOOT SWITCH DPST 3A 240V | |
| LIMIT SWITCH 2NC+2NO SILVER SNAP | |
| LIMIT SWITCH BODY | |
| LIMIT SWITCH, NC+NC SNAP, AMP 4 | |
| LIMIT SWITCH, NC+NO SLOW, AMP 4 | |
| LIMIT SWITCH, NC+NO SNAP, AMP 4 | |
| LMT SW SPDT AC RLLR LVR ARM | |
| LMT SW SPDT AC SLD RLLR LVR | |
| LMT SWITCH 240VAC 3A PLAST ZCP | |
| LMT SWTCH, BODY,NC+NO SLOW, M12 | |
| METAL,2 POLE SLOW BREAK BEFORE M | |
| SWITCH LIMIT 3PDT 3A 240V | |
| SWITCH LIMIT OVERTRAVEL | |
| SWITCH LIMIT SPDT 1.5A 240V | |
| SWITCH LIMIT | |
| SWITCH SNAP ACT LEVER SPDT 15A | |
| SWITCH SNAP ACT SPDT 0.1A 125V | |
| SWITCH SNAP ACT SPDT 1.5A 240V | |
| SWITCH SNAP ACTION 250V | |
| SWITCH SNAP ACTION SPDT 0.1A 30V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT (DB/DM) Panel Mount | |
| SWITCH SPDT 15A CROSS ROLL LEVER | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch SPDT Through Hole, Right Angle | |
| Switch SPDT Through Hole | |
| Switch SPST-NO Chassis Mount | |
| Switch SPST-NO Panel Mount | |
| Switch SPST-NO Surface Mount | |
| Switch | |
| ZX BASIC SWITCH |
| << Prev |