Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Honeywell GLBC02A4J Limit Switch
SWITCH SNAP ACTION SPDT 6A 120V
Limit Switches SPDT 1NC 1NO 10A Side Rotary w/rod
| Honeywell Sensing & IoT | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | GLBC02A4J | 2071981 | 480-4920-ND | GLBC02A4J | 24K3869 | GLBC02A4J |
| Product Name | MICRO SWITCH GLS Series Global Limit Switches, Side Rotary With Rod - Adjustable, 1NC 1NO SPDT Snap Action, 20 mm | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch Honeywell | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); 1 NO/1 NC | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Actuator Type | Standard Roller | Rotary lever | Standard Roller; Adjustable Roller | |||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CE, CSA. IEC 947-5-1, EN60947-5-1, UL508 | RoHS Compliant | ||||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |