DigiKey Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| SLIDE SWITCH | |
| Switch 3PST-2NC/1NO (MBB) Chassis Mount | |
| Switch 3PST-2NC/1NO Chassis Mount | |
| Switch 3PST-NC Chassis Mount | |
| Switch 4PST-2NO/2NC Chassis Mount | |
| Switch 4PST-NC Chassis Mount | |
| Switch DPST-NC Chassis Mount | |
| Switch DPST-NO/NC (MBB) Chassis Mount | |
| Switch DPST-NO/NC Chassis Mount | |
| SWITCH LIMIT OIL RESISTANT 0.1A | |
| SWITCH LIMIT OIL RESISTANT 1A | |
| SWITCH SNAP ACT SPST-NO 0.1A 30V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch SPDT Through Hole | |
| Switch SPST-NC Panel Mount | |
| Switch SPST-NO Through Hole | |
| Switch |
| << Prev | Next >> |