SWITCH LIMIT DPDT 20A 120V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5452-HL100WS2M1-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT (DB/DM) |
| Actuator Type | Standard Roller |