MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
Limit Switches Limit Switch GL Min Din
SWITCH SNAP ACTION SPDT 6A 120V
LIMIT SWITCH, COIL SPRING; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:1.3N; Product Range:GLS Series; Contact Current DC RoHS Compliant: Yes
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GLCB01E7B | GLCB01E7B | 480-3514-ND | GLCB01E7B | GLCB01E7B | 06WX3568 |
| Product Name | MICRO SWITCH GLC Series Global Limit Switches, Wobble - Coil Spring, 1NC/1NO SPDT Snap Action, PG13.5 | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, Coil Spring; Limit Switch Actuator Honeywell |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | 1NO / 1NC | |
| Actuator Type | Wobble Type (Spring) | |||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; | |||||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |